Space Age Electronics, Inc. Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics SSU00655

Description
ENCLOSURE, WALL MOUNT, STEEL, RED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:330.2mm; External Width - Metric:597mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Red
Datasheet
Description
ENCLOSURE, WALL MOUNT, STEEL, RED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:330.2mm; External Width - Metric:597mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics - 08N1915 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics
08N1915
Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics 08N1915
ENCLOSURE, WALL MOUNT, STEEL, RED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:330.2mm; External Width - Metric:597mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Red

ENCLOSURE, WALL MOUNT, STEEL, RED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:330.2mm; External Width - Metric:597mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Red

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 08N1915
Product Name Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics
Length 13 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
ESX Enclosures - esx enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details