SOOW TYPE
250 FT
0.595 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
MOTOR LEADS, PORTABLE LIGHTS, BATTERY CHARGERS, PORTABLE STAGE LIGHTS AND PORTABLE MACHINERY APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
EPDM INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
OIL RESISTANT CPE JACKET MATERIAL
REEL PACKAGE TYPE
65/30 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R] BRAND
INSULATION THICKNESS 0.045 INCH
JACKET THICKNESS 0.095 INCH
CURRENT RATING 25 AMPERE
Description
SOOW TYPE
250 FT
0.595 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
MOTOR LEADS, PORTABLE LIGHTS, BATTERY CHARGERS, PORTABLE STAGE LIGHTS AND PORTABLE MACHINERY APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
EPDM INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
OIL RESISTANT CPE JACKET MATERIAL
REEL PACKAGE TYPE
65/30 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R] BRAND
INSULATION THICKNESS 0.045 INCH
JACKET THICKNESS 0.095 INCH
CURRENT RATING 25 AMPERE
SOOW TYPE
250 FT
0.595 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
MOTOR LEADS, PORTABLE LIGHTS, BATTERY CHARGERS, PORTABLE STAGE LIGHTS AND PORTABLE MACHINERY APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
EPDM INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
OIL RESISTANT CPE JACKET MATERIAL
REEL PACKAGE TYPE
65/30 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R] BRAND
INSULATION THICKNESS 0.045 INCH
JACKET THICKNESS 0.095 INCH
CURRENT RATING 25 AMPERE
SOOW TYPE
250 FT
0.595 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
MOTOR LEADS, PORTABLE LIGHTS, BATTERY CHARGERS, PORTABLE STAGE LIGHTS AND PORTABLE MACHINERY APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
EPDM INSULATION MATERIAL
12 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
OIL RESISTANT CPE JACKET MATERIAL
REEL PACKAGE TYPE
65/30 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R] BRAND
INSULATION THICKNESS 0.045 INCH
JACKET THICKNESS 0.095 INCH
CURRENT RATING 25 AMPERE
Supplier's Site
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
8223280408
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)