Southwire Company, LLC Fire Alarm Cable 818024604

Description
FPLP (UL), CMP/FT6 (CUL), PLENUM, MULTI CONDUCTOR TYPE 1000 FT 0.132 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 16.9 LB/MFT WEIGHT 2 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE LOW SMOKE PVC JACKET MATERIAL PULL BOX PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 760 INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH INSULATED CONDUCTOR DIAMETER 0.052 INCH APPLICATION SMOKE DETECTOR, SIGNALING, FIRE PROTECTIVE CIRCUIT 818 MODEL
Datasheet
Description
FPLP (UL), CMP/FT6 (CUL), PLENUM, MULTI CONDUCTOR TYPE 1000 FT 0.132 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 16.9 LB/MFT WEIGHT 2 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE LOW SMOKE PVC JACKET MATERIAL PULL BOX PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 760 INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH INSULATED CONDUCTOR DIAMETER 0.052 INCH APPLICATION SMOKE DETECTOR, SIGNALING, FIRE PROTECTIVE CIRCUIT 818 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 818024604 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
818024604
Fire Alarm Cable 818024604
FPLP (UL), CMP/FT6 (CUL), PLENUM, MULTI CONDUCTOR TYPE 1000 FT 0.132 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 16.9 LB/MFT WEIGHT 2 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE LOW SMOKE PVC JACKET MATERIAL PULL BOX PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 760 INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH INSULATED CONDUCTOR DIAMETER 0.052 INCH APPLICATION SMOKE DETECTOR, SIGNALING, FIRE PROTECTIVE CIRCUIT 818 MODEL
  • FPLP (UL), CMP/FT6 (CUL), PLENUM, MULTI CONDUCTOR TYPE
  • 1000 FT
  • 0.132 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 1424, CUL APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 16.9 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • LOW SMOKE PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • LOW SMOKE PVC JACKET MATERIAL
  • PULL BOX PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • NON-SHIELDED SHIELDING TYPE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 760
  • INSULATION THICKNESS 0.006 INCH
  • JACKET THICKNESS 0.014 INCH
  • INSULATED CONDUCTOR DIAMETER 0.052 INCH
  • APPLICATION SMOKE DETECTOR, SIGNALING, FIRE PROTECTIVE CIRCUIT
  • 818 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 818024604
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data