Southwire Company, LLC Unshielded Communication Cable 717024623

Description
CMP/CL3P (UL), CMP/FT6 (CUL) TYPE 1000 FT 0.177 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, CUL APPROVAL AUDIO/SOUND SYSTEM, COMMUNICATION, NURSE CALL, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SINGLE LINE TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 16 AWG STRANDED CONDUCTOR SIZE BLACK, RED COLOR CODE LOW SMOKE PVC JACKET MATERIAL NATURAL JACKET COLOR SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH PACKAGING TYPE RABBIT PULL PULL-BOX 71702 MODEL
Datasheet
Description
CMP/CL3P (UL), CMP/FT6 (CUL) TYPE 1000 FT 0.177 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, CUL APPROVAL AUDIO/SOUND SYSTEM, COMMUNICATION, NURSE CALL, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SINGLE LINE TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 16 AWG STRANDED CONDUCTOR SIZE BLACK, RED COLOR CODE LOW SMOKE PVC JACKET MATERIAL NATURAL JACKET COLOR SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH PACKAGING TYPE RABBIT PULL PULL-BOX 71702 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - 717024623 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Communication Cable
717024623
Unshielded Communication Cable 717024623
CMP/CL3P (UL), CMP/FT6 (CUL) TYPE 1000 FT 0.177 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, CUL APPROVAL AUDIO/SOUND SYSTEM, COMMUNICATION, NURSE CALL, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SINGLE LINE TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 16 AWG STRANDED CONDUCTOR SIZE BLACK, RED COLOR CODE LOW SMOKE PVC JACKET MATERIAL NATURAL JACKET COLOR SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH PACKAGING TYPE RABBIT PULL PULL-BOX 71702 MODEL
  • CMP/CL3P (UL), CMP/FT6 (CUL) TYPE
  • 1000 FT
  • 0.177 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13, UL 444, CUL APPROVAL
  • AUDIO/SOUND SYSTEM, COMMUNICATION, NURSE CALL, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SINGLE LINE TELEPHONE APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • LOW SMOKE PVC INSULATION MATERIAL
  • 16 AWG STRANDED CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • LOW SMOKE PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • SIGNAL[R] BRAND
  • APPLICABLE STANDARD NEC 725/800
  • INSULATION THICKNESS 0.006 INCH
  • JACKET THICKNESS 0.014 INCH
  • PACKAGING TYPE RABBIT PULL PULL-BOX
  • 71702 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 717024623
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

E10424 - CAT 5e Ethernet Cable (2 Data Pair) - E10424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
High Speed Digital & Data Cable - 177801-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Triaxial
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details