Southwire Company, LLC Equipment Wire 65316201

Description
MTW, TEW, UL AWM 1015/1230 TYPE 500 FT 500 LENGTH IN FT 0.136 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 19 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE RED COLOR CODE SPOOL PACKAGE TYPE 41 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet
Description
MTW, TEW, UL AWM 1015/1230 TYPE 500 FT 500 LENGTH IN FT 0.136 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 19 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE RED COLOR CODE SPOOL PACKAGE TYPE 41 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 65316201 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
65316201
Equipment Wire 65316201
MTW, TEW, UL AWM 1015/1230 TYPE 500 FT 500 LENGTH IN FT 0.136 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 19 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE RED COLOR CODE SPOOL PACKAGE TYPE 41 STRANDS STRANDING SOUTHWIRE[R] BRAND
  • MTW, TEW, UL AWM 1015/1230 TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.136 INCH OUTER DIAMETER
  • TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL
  • UL, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING
  • 19 LB/MFT WEIGHT
  • THERMOPLASTIC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • RED COLOR CODE
  • SPOOL PACKAGE TYPE
  • 41 STRANDS STRANDING
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 65316201
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1360 inch (3.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0050 inch (0.1270 mm)
Wire Conductor Pure Silver
North American 36 AWG
View Details
Primary Wire - 0321833001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG - 1632 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.2550 to 0.6900 inch (6.48 to 17.53 mm)
View Details