Southwire Company, LLC Equipment Wire 65314702

Description
MTW, TEW, UL AWM 1015/1230 TYPE 2500 FT 2500 LENGTH IN FT 0.136 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 19 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK COLOR CODE SPOOL PACKAGE TYPE 41 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet
Description
MTW, TEW, UL AWM 1015/1230 TYPE 2500 FT 2500 LENGTH IN FT 0.136 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 19 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK COLOR CODE SPOOL PACKAGE TYPE 41 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 65314702 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
65314702
Equipment Wire 65314702
MTW, TEW, UL AWM 1015/1230 TYPE 2500 FT 2500 LENGTH IN FT 0.136 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 19 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK COLOR CODE SPOOL PACKAGE TYPE 41 STRANDS STRANDING SOUTHWIRE[R] BRAND
  • MTW, TEW, UL AWM 1015/1230 TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.136 INCH OUTER DIAMETER
  • TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL
  • UL, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING
  • 19 LB/MFT WEIGHT
  • THERMOPLASTIC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • SPOOL PACKAGE TYPE
  • 41 STRANDS STRANDING
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 65314702
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1360 inch (3.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details
Hook Up Wire - 1853969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Miniature Electrode Wire - AS 172-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details