Southwire Company, LLC Equipment Wire 65299001

Description
MTW, TEW, UL AWM 1015/1230/1032 TYPE 500 FT 0.109 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 9 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE ORANGE COLOR CODE SPOOL/CARTON PACKAGE TYPE 16 STRANDS STRANDING ROHS COMPLIANT APPLICATION DRY/DAMP LOCATION, HEATING EQUIPMENT, LIGHTING FIXTURE
Datasheet
Description
MTW, TEW, UL AWM 1015/1230/1032 TYPE 500 FT 0.109 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 9 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE ORANGE COLOR CODE SPOOL/CARTON PACKAGE TYPE 16 STRANDS STRANDING ROHS COMPLIANT APPLICATION DRY/DAMP LOCATION, HEATING EQUIPMENT, LIGHTING FIXTURE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 65299001 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
65299001
Equipment Wire 65299001
MTW, TEW, UL AWM 1015/1230/1032 TYPE 500 FT 0.109 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 9 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE ORANGE COLOR CODE SPOOL/CARTON PACKAGE TYPE 16 STRANDS STRANDING ROHS COMPLIANT APPLICATION DRY/DAMP LOCATION, HEATING EQUIPMENT, LIGHTING FIXTURE
  • MTW, TEW, UL AWM 1015/1230/1032 TYPE
  • 500 FT
  • 0.109 INCH OUTER DIAMETER
  • TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL
  • UL, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING
  • 9 LB/MFT WEIGHT
  • THERMOPLASTIC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • ORANGE COLOR CODE
  • SPOOL/CARTON PACKAGE TYPE
  • 16 STRANDS STRANDING
  • ROHS COMPLIANT
  • APPLICATION DRY/DAMP LOCATION, HEATING EQUIPMENT, LIGHTING FIXTURE
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 65299001
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1090 inch (2.77 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1335613001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 4 mm² (0.0062 in²)
View Details
Stranded Hookup Wire - CW5052-18 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details