Southwire Company, LLC Flexible Liquidtight Nonmetallic Conduit 58046301

Description
PVC MATERIAL GRAY COLOR 100 FT 0.82 TO 0.84 INCH INNER DIAMETER 1.03 TO 1.05 INCH OUTER DIAMETER UL 1660, CSA APPROVAL ANSI/NFPA-70, NEC APPLICABLE STANDARD MOTOR CIRCUITS, AGRICULTURAL BUILDINGS, INDUSTRIAL, COMMERCIAL, DIRECT BURIAL, ENCASED IN CONCRETE, SWIMMING POOL, SPA, HOT TUB MOTOR, ELECTRIC SIGNS, OUTLINE LIGHTING SUPPLY, SECONDARY CIRCUIT CONDUCTOR, HAZARDOUS LOCATION, FLOATING BUILDING FEEDERS, SER APPLICATION -30 TO 80 DEG C TEMPERATURE RATING COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE B LFNC STYLE MILD ACIDS, SUNLIGHT, IMPACT, OIL, CRUSH RESISTANT 4.25 INCH BENDING RADIUS ULTRATITE[R] BRAND ROHS COMPLIANT
Datasheet
Description
PVC MATERIAL GRAY COLOR 100 FT 0.82 TO 0.84 INCH INNER DIAMETER 1.03 TO 1.05 INCH OUTER DIAMETER UL 1660, CSA APPROVAL ANSI/NFPA-70, NEC APPLICABLE STANDARD MOTOR CIRCUITS, AGRICULTURAL BUILDINGS, INDUSTRIAL, COMMERCIAL, DIRECT BURIAL, ENCASED IN CONCRETE, SWIMMING POOL, SPA, HOT TUB MOTOR, ELECTRIC SIGNS, OUTLINE LIGHTING SUPPLY, SECONDARY CIRCUIT CONDUCTOR, HAZARDOUS LOCATION, FLOATING BUILDING FEEDERS, SER APPLICATION -30 TO 80 DEG C TEMPERATURE RATING COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE B LFNC STYLE MILD ACIDS, SUNLIGHT, IMPACT, OIL, CRUSH RESISTANT 4.25 INCH BENDING RADIUS ULTRATITE[R] BRAND ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Nonmetallic Conduit - 58046301 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Liquidtight Nonmetallic Conduit
58046301
Flexible Liquidtight Nonmetallic Conduit 58046301
PVC MATERIAL GRAY COLOR 100 FT 0.82 TO 0.84 INCH INNER DIAMETER 1.03 TO 1.05 INCH OUTER DIAMETER UL 1660, CSA APPROVAL ANSI/NFPA-70, NEC APPLICABLE STANDARD MOTOR CIRCUITS, AGRICULTURAL BUILDINGS, INDUSTRIAL, COMMERCIAL, DIRECT BURIAL, ENCASED IN CONCRETE, SWIMMING POOL, SPA, HOT TUB MOTOR, ELECTRIC SIGNS, OUTLINE LIGHTING SUPPLY, SECONDARY CIRCUIT CONDUCTOR, HAZARDOUS LOCATION, FLOATING BUILDING FEEDERS, SER APPLICATION -30 TO 80 DEG C TEMPERATURE RATING COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE B LFNC STYLE MILD ACIDS, SUNLIGHT, IMPACT, OIL, CRUSH RESISTANT 4.25 INCH BENDING RADIUS ULTRATITE[R] BRAND ROHS COMPLIANT
  • PVC MATERIAL
  • GRAY COLOR
  • 100 FT
  • 0.82 TO 0.84 INCH INNER DIAMETER
  • 1.03 TO 1.05 INCH OUTER DIAMETER
  • UL 1660, CSA APPROVAL
  • ANSI/NFPA-70, NEC APPLICABLE STANDARD
  • MOTOR CIRCUITS, AGRICULTURAL BUILDINGS, INDUSTRIAL, COMMERCIAL, DIRECT BURIAL, ENCASED IN CONCRETE, SWIMMING POOL, SPA, HOT TUB MOTOR, ELECTRIC SIGNS, OUTLINE LIGHTING SUPPLY, SECONDARY CIRCUIT CONDUCTOR, HAZARDOUS LOCATION, FLOATING BUILDING FEEDERS, SER APPLICATION
  • -30 TO 80 DEG C TEMPERATURE RATING
  • COIL STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • B LFNC STYLE
  • MILD ACIDS, SUNLIGHT, IMPACT, OIL, CRUSH RESISTANT
  • 4.25 INCH BENDING RADIUS
  • ULTRATITE[R] BRAND
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 58046301
Product Name Flexible Liquidtight Nonmetallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details