Southwire Company, LLC Single Conductor Cable 58022305

Description
THHN, THWN, MTW TYPE 1250 FT 161 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL COIL PACKAGE TYPE 19 STRANDS STRANDING BROWN INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Datasheet
Description
THHN, THWN, MTW TYPE 1250 FT 161 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL COIL PACKAGE TYPE 19 STRANDS STRANDING BROWN INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 58022305 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
58022305
Single Conductor Cable 58022305
THHN, THWN, MTW TYPE 1250 FT 161 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL COIL PACKAGE TYPE 19 STRANDS STRANDING BROWN INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
  • THHN, THWN, MTW TYPE
  • 1250 FT
  • 161 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • COIL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • BROWN INSULATION COLOR
  • SIMPULL[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 58022305
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1610 inch (4.09 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Plastic General All-purpose Cordage - 1830 / 1831 / 1832 / 1833 / 1834 / 1835 / 1836 / 1837 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 to 600 volts
Nominal Diameter 0.2370 to 0.7130 inch (6.02 to 18.11 mm)
View Details
Hook Up Wire - 1853926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4291 inch (10.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Miniature Electrode Wire - AS 169-50 - Cooner Wire Company
Specs
Nominal Diameter 1.00E-3 inch (0.0254 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details