THHN, THWN TYPE
1250 FT
150 MIL OUTER DIAMETER
ANNEALED COPPER CONDUCTOR MATERIAL
UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
PVC INSULATION MATERIAL
10 AWG CONDUCTOR SIZE
NYLON JACKET MATERIAL
COIL PACKAGE TYPE
SOLID STRANDING
ORANGE INSULATION COLOR
SIMPULL[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Southwire Company, LLC
Done
Datasheet
Description
THHN, THWN TYPE
1250 FT
150 MIL OUTER DIAMETER
ANNEALED COPPER CONDUCTOR MATERIAL
UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
PVC INSULATION MATERIAL
10 AWG CONDUCTOR SIZE
NYLON JACKET MATERIAL
COIL PACKAGE TYPE
SOLID STRANDING
ORANGE INSULATION COLOR
SIMPULL[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
THHN, THWN TYPE
1250 FT
150 MIL OUTER DIAMETER
ANNEALED COPPER CONDUCTOR MATERIAL
UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
PVC INSULATION MATERIAL
10 AWG CONDUCTOR SIZE
NYLON JACKET MATERIAL
COIL PACKAGE TYPE
SOLID STRANDING
ORANGE INSULATION COLOR
SIMPULL[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
THHN, THWN TYPE
1250 FT
150 MIL OUTER DIAMETER
ANNEALED COPPER CONDUCTOR MATERIAL
UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
PVC INSULATION MATERIAL
10 AWG CONDUCTOR SIZE
NYLON JACKET MATERIAL
COIL PACKAGE TYPE
SOLID STRANDING
ORANGE INSULATION COLOR
SIMPULL[R] BRAND
ROHS COMPATIBLE
APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70