Southwire Company, LLC Single Conductor Cable 58019604

Description
THHN TYPE 128 MIL OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 20 AMPERE (60/75/90 DEG C) CURRENT RATING 75 DEG C (OIL/WET), 90 DEG C (DRY) TEMPERATURE RATING 24 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL COIL PACKAGE TYPE 19 STRANDS STRANDING ORANGE INSULATION COLOR ROHS COMPLIANT INSULATION THICKNESS 15 MIL JACKET THICKNESS 4 MIL APPLICATION COMMERCIAL/INDUSTRIA L APPLICABLE STANDARD NFP-70
Datasheet
Description
THHN TYPE 128 MIL OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 20 AMPERE (60/75/90 DEG C) CURRENT RATING 75 DEG C (OIL/WET), 90 DEG C (DRY) TEMPERATURE RATING 24 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL COIL PACKAGE TYPE 19 STRANDS STRANDING ORANGE INSULATION COLOR ROHS COMPLIANT INSULATION THICKNESS 15 MIL JACKET THICKNESS 4 MIL APPLICATION COMMERCIAL/INDUSTRIA L APPLICABLE STANDARD NFP-70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 58019604 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
58019604
Single Conductor Cable 58019604
THHN TYPE 128 MIL OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 20 AMPERE (60/75/90 DEG C) CURRENT RATING 75 DEG C (OIL/WET), 90 DEG C (DRY) TEMPERATURE RATING 24 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL COIL PACKAGE TYPE 19 STRANDS STRANDING ORANGE INSULATION COLOR ROHS COMPLIANT INSULATION THICKNESS 15 MIL JACKET THICKNESS 4 MIL APPLICATION COMMERCIAL/INDUSTRIA L APPLICABLE STANDARD NFP-70
  • THHN TYPE
  • 128 MIL OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83/758/1063/1581, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE (60/75/90 DEG C) CURRENT RATING
  • 75 DEG C (OIL/WET), 90 DEG C (DRY) TEMPERATURE RATING
  • 24 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • COIL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • ORANGE INSULATION COLOR
  • ROHS COMPLIANT
  • INSULATION THICKNESS 15 MIL
  • JACKET THICKNESS 4 MIL
  • APPLICATION COMMERCIAL/INDUSTRIAL
  • APPLICABLE STANDARD NFP-70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 58019604
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1280 inch (3.25 mm)
Wire Weight 0.0240 lbs/ft (0.0357 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Lead Wire, MIL-W-16878/1 Type B, Uncovered - 1405 /1406 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/1
Rated Voltage 600 volts
Nominal Diameter 0.0280 to 0.0910 inch (0.7112 to 2.31 mm)
View Details
Hook Up Wire - 1225861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Miniature Electrode Wire - AS 765-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details