Southwire Company, LLC Single Conductor Cable 58019504

Description
THHN TYPE 128 MIL OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 20 AMPERE (60/75/90 DEG C) CURRENT RATING 75 DEG C (OIL/WET), 90 DEG C (DRY) TEMPERATURE RATING 24 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL COIL PACKAGE TYPE 19 STRANDS STRANDING GREEN INSULATION COLOR ROHS COMPLIANT INSULATION THICKNESS 15 MIL JACKET THICKNESS 4 MIL APPLICATION COMMERCIAL/INDUSTRIA L APPLICABLE STANDARD NFP-70
Datasheet
Description
THHN TYPE 128 MIL OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 20 AMPERE (60/75/90 DEG C) CURRENT RATING 75 DEG C (OIL/WET), 90 DEG C (DRY) TEMPERATURE RATING 24 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL COIL PACKAGE TYPE 19 STRANDS STRANDING GREEN INSULATION COLOR ROHS COMPLIANT INSULATION THICKNESS 15 MIL JACKET THICKNESS 4 MIL APPLICATION COMMERCIAL/INDUSTRIA L APPLICABLE STANDARD NFP-70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 58019504 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
58019504
Single Conductor Cable 58019504
THHN TYPE 128 MIL OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 20 AMPERE (60/75/90 DEG C) CURRENT RATING 75 DEG C (OIL/WET), 90 DEG C (DRY) TEMPERATURE RATING 24 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL COIL PACKAGE TYPE 19 STRANDS STRANDING GREEN INSULATION COLOR ROHS COMPLIANT INSULATION THICKNESS 15 MIL JACKET THICKNESS 4 MIL APPLICATION COMMERCIAL/INDUSTRIA L APPLICABLE STANDARD NFP-70
  • THHN TYPE
  • 128 MIL OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83/758/1063/1581, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE (60/75/90 DEG C) CURRENT RATING
  • 75 DEG C (OIL/WET), 90 DEG C (DRY) TEMPERATURE RATING
  • 24 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • COIL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • GREEN INSULATION COLOR
  • ROHS COMPLIANT
  • INSULATION THICKNESS 15 MIL
  • JACKET THICKNESS 4 MIL
  • APPLICATION COMMERCIAL/INDUSTRIAL
  • APPLICABLE STANDARD NFP-70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 58019504
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1280 inch (3.25 mm)
Wire Weight 0.0240 lbs/ft (0.0357 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield,18AWG - 1630 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.3750 to 0.9950 inch (9.52 to 25.27 mm)
View Details
Hook Up Wire - 1805930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Miniature Electrode Wire - AS 767-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Copper
View Details