Southwire Company, LLC Single Conductor Cable 58018204

Description
THHN TYPE 128 MIL OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 20 AMPERE (60/75/90 DEG C) CURRENT RATING 75 DEG C (OIL/WET), 90 DEG C (DRY) TEMPERATURE RATING 24 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL COIL PACKAGE TYPE 19 STRANDS STRANDING BLACK INSULATION COLOR ROHS COMPLIANT INSULATION THICKNESS 15 MIL JACKET THICKNESS 4 MIL APPLICATION COMMERCIAL/INDUSTRIA L APPLICABLE STANDARD NFP-70
Datasheet
Description
THHN TYPE 128 MIL OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 20 AMPERE (60/75/90 DEG C) CURRENT RATING 75 DEG C (OIL/WET), 90 DEG C (DRY) TEMPERATURE RATING 24 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL COIL PACKAGE TYPE 19 STRANDS STRANDING BLACK INSULATION COLOR ROHS COMPLIANT INSULATION THICKNESS 15 MIL JACKET THICKNESS 4 MIL APPLICATION COMMERCIAL/INDUSTRIA L APPLICABLE STANDARD NFP-70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 58018204 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
58018204
Single Conductor Cable 58018204
THHN TYPE 128 MIL OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 20 AMPERE (60/75/90 DEG C) CURRENT RATING 75 DEG C (OIL/WET), 90 DEG C (DRY) TEMPERATURE RATING 24 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL COIL PACKAGE TYPE 19 STRANDS STRANDING BLACK INSULATION COLOR ROHS COMPLIANT INSULATION THICKNESS 15 MIL JACKET THICKNESS 4 MIL APPLICATION COMMERCIAL/INDUSTRIA L APPLICABLE STANDARD NFP-70
  • THHN TYPE
  • 128 MIL OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83/758/1063/1581, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE (60/75/90 DEG C) CURRENT RATING
  • 75 DEG C (OIL/WET), 90 DEG C (DRY) TEMPERATURE RATING
  • 24 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • COIL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • BLACK INSULATION COLOR
  • ROHS COMPLIANT
  • INSULATION THICKNESS 15 MIL
  • JACKET THICKNESS 4 MIL
  • APPLICATION COMMERCIAL/INDUSTRIAL
  • APPLICABLE STANDARD NFP-70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 58018204
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1280 inch (3.25 mm)
Wire Weight 0.0240 lbs/ft (0.0357 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Lead Wire, MIL-W-16878/1 Type B, Uncovered - 1405 /1406 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/1
Rated Voltage 600 volts
Nominal Diameter 0.0280 to 0.0910 inch (0.7112 to 2.31 mm)
View Details
Hook Up Wire - 1805951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Stranded Hookup Wire - AS 155-36 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 inch (0.6604 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details