Southwire Company, LLC Industrial Cord/Cable 57146101

Description
DIESEL LOCOMOTIVE CABLE TYPE 1000 FT 1000 LENGTH IN FT TINNED ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 2 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 313.1 KCMIL CONDUCTOR SIZE CPE JACKET MATERIAL REEL PACKAGE TYPE BLACK JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet
Description
DIESEL LOCOMOTIVE CABLE TYPE 1000 FT 1000 LENGTH IN FT TINNED ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 2 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 313.1 KCMIL CONDUCTOR SIZE CPE JACKET MATERIAL REEL PACKAGE TYPE BLACK JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 57146101 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
57146101
Industrial Cord/Cable 57146101
DIESEL LOCOMOTIVE CABLE TYPE 1000 FT 1000 LENGTH IN FT TINNED ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 2 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 313.1 KCMIL CONDUCTOR SIZE CPE JACKET MATERIAL REEL PACKAGE TYPE BLACK JACKET COLOR SOUTHWIRE[R] BRAND
  • DIESEL LOCOMOTIVE CABLE TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • TINNED ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 44, CSA APPROVAL
  • 2 KV VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 313.1 KCMIL CONDUCTOR SIZE
  • CPE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • BLACK JACKET COLOR
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 57146101
Product Name Industrial Cord/Cable
Product Category Cable
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
USB3-2624 - USB 3.1 Cable - USB3-2624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Insulation FEP insulation
View Details