Southwire Company, LLC Extension Cord 57045603

Description
BLACK COLOR 250 FT 250 LENGTH IN FT NEMA 5-15 CONFIGURATION UL, CUL APPROVAL CONSTRUCTION, INDUSTRIAL, OUTDOOR APPLICATION 300 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW CORD TYPE SOUTHWIRE[R] BRAND TEMPERATURE RATING 105 DEG C
Datasheet
Description
BLACK COLOR 250 FT 250 LENGTH IN FT NEMA 5-15 CONFIGURATION UL, CUL APPROVAL CONSTRUCTION, INDUSTRIAL, OUTDOOR APPLICATION 300 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW CORD TYPE SOUTHWIRE[R] BRAND TEMPERATURE RATING 105 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 57045603 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
57045603
Extension Cord 57045603
BLACK COLOR 250 FT 250 LENGTH IN FT NEMA 5-15 CONFIGURATION UL, CUL APPROVAL CONSTRUCTION, INDUSTRIAL, OUTDOOR APPLICATION 300 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW CORD TYPE SOUTHWIRE[R] BRAND TEMPERATURE RATING 105 DEG C
  • BLACK COLOR
  • 250 FT
  • 250 LENGTH IN FT
  • NEMA 5-15 CONFIGURATION
  • UL, CUL APPROVAL
  • CONSTRUCTION, INDUSTRIAL, OUTDOOR APPLICATION
  • 300 V VOLTAGE RATING
  • 13 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SJTW CORD TYPE
  • SOUTHWIRE[R] BRAND
  • TEMPERATURE RATING 105 DEG C
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 57045603
Product Name Extension Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North American 10Amp Sheet E Power Cord - 86254110 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details