Southwire Company, LLC Industrial Cord/Cable 57007303

Description
WELDING CABLE TYPE 2500 FT 2500 LENGTH IN FT 0.44 INCH OUTER DIAMETER ANNEALED ROPE STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 205 AMPERE CURRENT RATING -55 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2 AWG CONDUCTOR SIZE EPDM JACKET MATERIAL REEL PACKAGE TYPE 651/30 STRANDS STRANDING BLACK JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 271 LB/MFT
Datasheet
Description
WELDING CABLE TYPE 2500 FT 2500 LENGTH IN FT 0.44 INCH OUTER DIAMETER ANNEALED ROPE STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 205 AMPERE CURRENT RATING -55 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2 AWG CONDUCTOR SIZE EPDM JACKET MATERIAL REEL PACKAGE TYPE 651/30 STRANDS STRANDING BLACK JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 271 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 57007303 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
57007303
Industrial Cord/Cable 57007303
WELDING CABLE TYPE 2500 FT 2500 LENGTH IN FT 0.44 INCH OUTER DIAMETER ANNEALED ROPE STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 205 AMPERE CURRENT RATING -55 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2 AWG CONDUCTOR SIZE EPDM JACKET MATERIAL REEL PACKAGE TYPE 651/30 STRANDS STRANDING BLACK JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 271 LB/MFT
  • WELDING CABLE TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.44 INCH OUTER DIAMETER
  • ANNEALED ROPE STRANDED BARE COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 205 AMPERE CURRENT RATING
  • -55 TO 105 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 2 AWG CONDUCTOR SIZE
  • EPDM JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 651/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SOUTHWIRE[R] BRAND
  • WEIGHT 271 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 57007303
Product Name Industrial Cord/Cable
Product Category Cable
Cable Jacket Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
PFA & TPE Insulated Cable, 250V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket TPE
Cable Insulation PFA
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
Twisted Pair & Multicore Data Cable - 349580 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details