Southwire Company, LLC Single Conductor Cable 56644002

Description
THHN, THWN, MTW, AWM TYPE 500 FT 500 LENGTH IN FT 128 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 24 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE 19 STRANDS STRANDING WHITE WITH RED STRIPE INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet
Description
THHN, THWN, MTW, AWM TYPE 500 FT 500 LENGTH IN FT 128 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 24 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE 19 STRANDS STRANDING WHITE WITH RED STRIPE INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 56644002 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
56644002
Single Conductor Cable 56644002
THHN, THWN, MTW, AWM TYPE 500 FT 500 LENGTH IN FT 128 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 24 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE 19 STRANDS STRANDING WHITE WITH RED STRIPE INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
  • THHN, THWN, MTW, AWM TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 128 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 24 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • WHITE WITH RED STRIPE INSULATION COLOR
  • NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 56644002
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1280 inch (3.25 mm)
Wire Weight 0.0240 lbs/ft (0.0357 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG - 1632 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.2550 to 0.6900 inch (6.48 to 17.53 mm)
View Details
Hook Up Wire - 1805917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Miniature Electrode Wire - AS 766-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details