Southwire Company, LLC Industrial Cord/Cable 56206401

Description
DIESEL LOCOMOTIVE CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.8 INCH OUTER DIAMETER TINNED ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 2 KV VOLTAGE RATING 350 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE CPE JACKET MATERIAL REEL PACKAGE TYPE 448/24 STRANDS STRANDING BLACK JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 770 LB/MFT
Datasheet
Description
DIESEL LOCOMOTIVE CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.8 INCH OUTER DIAMETER TINNED ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 2 KV VOLTAGE RATING 350 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE CPE JACKET MATERIAL REEL PACKAGE TYPE 448/24 STRANDS STRANDING BLACK JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 770 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 56206401 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
56206401
Industrial Cord/Cable 56206401
DIESEL LOCOMOTIVE CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.8 INCH OUTER DIAMETER TINNED ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 2 KV VOLTAGE RATING 350 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 3/0 AWG CONDUCTOR SIZE CPE JACKET MATERIAL REEL PACKAGE TYPE 448/24 STRANDS STRANDING BLACK JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 770 LB/MFT
  • DIESEL LOCOMOTIVE CABLE TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.8 INCH OUTER DIAMETER
  • TINNED ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 44, CSA APPROVAL
  • 2 KV VOLTAGE RATING
  • 350 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 3/0 AWG CONDUCTOR SIZE
  • CPE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 448/24 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SOUTHWIRE[R] BRAND
  • WEIGHT 770 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 56206401
Product Name Industrial Cord/Cable
Product Category Cable
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 1008863001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Silicone Multiconductor Cable - AS999-20-2J - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details