Southwire Company, LLC Industrial Cord/Cable 56006101

Description
DIESEL LOCOMOTIVE CABLE TYPE 0.65 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 44, CSA C22.2 APPROVAL 2000 V VOLTAGE RATING 260 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE SUNLIGHT RESISTANT CPE JACKET MATERIAL 273/24 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.08 INCH WEIGHT 515 LB/MFT
Datasheet
Description
DIESEL LOCOMOTIVE CABLE TYPE 0.65 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 44, CSA C22.2 APPROVAL 2000 V VOLTAGE RATING 260 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE SUNLIGHT RESISTANT CPE JACKET MATERIAL 273/24 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.08 INCH WEIGHT 515 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 56006101 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
56006101
Industrial Cord/Cable 56006101
DIESEL LOCOMOTIVE CABLE TYPE 0.65 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 44, CSA C22.2 APPROVAL 2000 V VOLTAGE RATING 260 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE SUNLIGHT RESISTANT CPE JACKET MATERIAL 273/24 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.08 INCH WEIGHT 515 LB/MFT
  • DIESEL LOCOMOTIVE CABLE TYPE
  • 0.65 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL 44, CSA C22.2 APPROVAL
  • 2000 V VOLTAGE RATING
  • 260 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 1/0 AWG CONDUCTOR SIZE
  • SUNLIGHT RESISTANT CPE JACKET MATERIAL
  • 273/24 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPLIANT
  • INSULATION THICKNESS 0.08 INCH
  • WEIGHT 515 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 56006101
Product Name Industrial Cord/Cable
Product Category Cable
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
FEP or PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation DEP, PFA
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
Twisted Pair & Multicore Data Cable - 361836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature 50 to 90 C (122 to 194 F)
View Details