Southwire Company, LLC Industrial Cord/Cable 55927101

Description
DIESEL LOCOMOTIVE CABLE TYPE 0.33 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 44, CSA C22.2 APPROVAL 2000 V VOLTAGE RATING 80 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 8 AWG CONDUCTOR SIZE SUNLIGHT RESISTANT CPE JACKET MATERIAL 41/24 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.055 INCH WEIGHT 95 LB/MFT
Datasheet
Description
DIESEL LOCOMOTIVE CABLE TYPE 0.33 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 44, CSA C22.2 APPROVAL 2000 V VOLTAGE RATING 80 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 8 AWG CONDUCTOR SIZE SUNLIGHT RESISTANT CPE JACKET MATERIAL 41/24 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.055 INCH WEIGHT 95 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 55927101 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
55927101
Industrial Cord/Cable 55927101
DIESEL LOCOMOTIVE CABLE TYPE 0.33 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 44, CSA C22.2 APPROVAL 2000 V VOLTAGE RATING 80 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 8 AWG CONDUCTOR SIZE SUNLIGHT RESISTANT CPE JACKET MATERIAL 41/24 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.055 INCH WEIGHT 95 LB/MFT
  • DIESEL LOCOMOTIVE CABLE TYPE
  • 0.33 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL 44, CSA C22.2 APPROVAL
  • 2000 V VOLTAGE RATING
  • 80 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 8 AWG CONDUCTOR SIZE
  • SUNLIGHT RESISTANT CPE JACKET MATERIAL
  • 41/24 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPLIANT
  • INSULATION THICKNESS 0.055 INCH
  • WEIGHT 95 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 55927101
Product Name Industrial Cord/Cable
Product Category Cable
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
FEP & TPE Insulated Cable, 250V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket TPE
Cable Insulation FEP
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534063 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper Plated
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details