Southwire Company, LLC Single Conductor Cable 55885989

Description
THHN, THWN-2, MTW TYPE 3000 FT 3000 LENGTH IN FT 998 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 355 AMPERE (60 DEG C), 420 AMPERE (75 DEG C), 475 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 1987 LB/MFT WEIGHT PVC INSULATION MATERIAL 600 KCMIL CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 61 STRANDS STRANDING GRAY INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet
Description
THHN, THWN-2, MTW TYPE 3000 FT 3000 LENGTH IN FT 998 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 355 AMPERE (60 DEG C), 420 AMPERE (75 DEG C), 475 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 1987 LB/MFT WEIGHT PVC INSULATION MATERIAL 600 KCMIL CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 61 STRANDS STRANDING GRAY INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 55885989 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
55885989
Single Conductor Cable 55885989
THHN, THWN-2, MTW TYPE 3000 FT 3000 LENGTH IN FT 998 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 355 AMPERE (60 DEG C), 420 AMPERE (75 DEG C), 475 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 1987 LB/MFT WEIGHT PVC INSULATION MATERIAL 600 KCMIL CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 61 STRANDS STRANDING GRAY INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
  • THHN, THWN-2, MTW TYPE
  • 3000 FT
  • 3000 LENGTH IN FT
  • 998 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 355 AMPERE (60 DEG C), 420 AMPERE (75 DEG C), 475 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 1987 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 600 KCMIL CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 61 STRANDS STRANDING
  • GRAY INSULATION COLOR
  • NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 55885989
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.9980 inch (25.35 mm)
Wire Weight 1.99 lbs/ft (2.96 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Appliance Wiring Material, UL 1008 & CSA TR-64 - 1470N - BRIM Electronics, Inc.
Specs
Approvals UL 1008 & CSA TR-64
Rated Voltage 300 volts
Nominal Diameter 0.0610 to 0.0980 inch (1.55 to 2.49 mm)
View Details
Hook Up Wire - 1853911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Miniature Electrode Wire - AS 765-50 - Cooner Wire Company
Specs
Nominal Diameter 1.00E-3 inch (0.0254 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details