Southwire Company, LLC Industrial Cord/Cable 55817606

Description
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.61 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 1/0 AWG CONDUCTOR SIZE CPE JACKET MATERIAL REEL PACKAGE TYPE 2640/34 STRANDS STRANDING ORANGE JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 410 LB/MFT
Datasheet
Description
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.61 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 1/0 AWG CONDUCTOR SIZE CPE JACKET MATERIAL REEL PACKAGE TYPE 2640/34 STRANDS STRANDING ORANGE JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 410 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 55817606 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
55817606
Industrial Cord/Cable 55817606
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.61 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 1/0 AWG CONDUCTOR SIZE CPE JACKET MATERIAL REEL PACKAGE TYPE 2640/34 STRANDS STRANDING ORANGE JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 410 LB/MFT
  • WELDING CABLE TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.61 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • 260 AMPERE CURRENT RATING
  • -50 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 1/0 AWG CONDUCTOR SIZE
  • CPE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 2640/34 STRANDS STRANDING
  • ORANGE JACKET COLOR
  • SOUTHWIRE[R] BRAND
  • WEIGHT 410 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 55817606
Product Name Industrial Cord/Cable
Product Category Cable
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
PVC & PU Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation Polyvinyl Chloride
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
Twisted Pair & Multicore Data Cable - 534098 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
International 0.0500 mm2
View Details