Southwire Company, LLC Industrial Cord/Cable 55817306

Description
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.82 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1276 APPROVAL 600 V VOLTAGE RATING 440 AMPERE CURRENT RATING 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 4/0 AWG CONDUCTOR SIZE CPE JACKET MATERIAL REEL PACKAGE TYPE 5225/34 STRANDS STRANDING ORANGE JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 839 LB/MFT
Datasheet
Description
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.82 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1276 APPROVAL 600 V VOLTAGE RATING 440 AMPERE CURRENT RATING 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 4/0 AWG CONDUCTOR SIZE CPE JACKET MATERIAL REEL PACKAGE TYPE 5225/34 STRANDS STRANDING ORANGE JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 839 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 55817306 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
55817306
Industrial Cord/Cable 55817306
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.82 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1276 APPROVAL 600 V VOLTAGE RATING 440 AMPERE CURRENT RATING 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 4/0 AWG CONDUCTOR SIZE CPE JACKET MATERIAL REEL PACKAGE TYPE 5225/34 STRANDS STRANDING ORANGE JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 839 LB/MFT
  • WELDING CABLE TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.82 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 1276 APPROVAL
  • 600 V VOLTAGE RATING
  • 440 AMPERE CURRENT RATING
  • 105 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 4/0 AWG CONDUCTOR SIZE
  • CPE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 5225/34 STRANDS STRANDING
  • ORANGE JACKET COLOR
  • SOUTHWIRE[R] BRAND
  • WEIGHT 839 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 55817306
Product Name Industrial Cord/Cable
Product Category Cable
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
FEP & PU Insulated Cable, 250V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation FEP
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 349671 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details