Southwire Company, LLC Industrial Cord/Cable 55816708

Description
POWER CABLE, G/GGC ROUND TYPE 1640 FT 1640 LENGTH IN FT 1.93 INCH OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL, CUL, MSHA APPROVAL 2 KV VOLTAGE RATING 316 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE CPE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 516 STRANDS STRANDING BLACK JACKET COLOR (2) 2 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND WEIGHT 4410 LB/MFT
Datasheet
Description
POWER CABLE, G/GGC ROUND TYPE 1640 FT 1640 LENGTH IN FT 1.93 INCH OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL, CUL, MSHA APPROVAL 2 KV VOLTAGE RATING 316 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE CPE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 516 STRANDS STRANDING BLACK JACKET COLOR (2) 2 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND WEIGHT 4410 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 55816708 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
55816708
Industrial Cord/Cable 55816708
POWER CABLE, G/GGC ROUND TYPE 1640 FT 1640 LENGTH IN FT 1.93 INCH OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL, CUL, MSHA APPROVAL 2 KV VOLTAGE RATING 316 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM RUBBER INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE CPE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 516 STRANDS STRANDING BLACK JACKET COLOR (2) 2 AWG GROUND CONDUCTOR SIZE SOUTHWIRE[R] BRAND WEIGHT 4410 LB/MFT
  • POWER CABLE, G/GGC ROUND TYPE
  • 1640 FT
  • 1640 LENGTH IN FT
  • 1.93 INCH OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL, CUL, MSHA APPROVAL
  • 2 KV VOLTAGE RATING
  • 316 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • EPDM RUBBER INSULATION MATERIAL
  • 4/0 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED COLOR CODE
  • CPE RUBBER JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 516 STRANDS STRANDING
  • BLACK JACKET COLOR
  • (2) 2 AWG GROUND CONDUCTOR SIZE
  • SOUTHWIRE[R] BRAND
  • WEIGHT 4410 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 55816708
Product Name Industrial Cord/Cable
Product Category Cable
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
FEP & TPE Insulated Cable, 250V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket TPE
Cable Insulation FEP
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
Twisted Pair & Multicore Data Cable - 2769909 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -196 C (-321 F)
View Details