STAGE LIGHTING CABLE, SC/PPC TYPE
1000 FT
1000 LENGTH IN FT
0.56 INCH OUTER DIAMETER
ASTM B-172 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
190 AMPERE CURRENT RATING
-50 TO 105 DEG C TEMPERATURE RATING
1 CONDUCTOR(S)
2 AWG CONDUCTOR SIZE
CPE JACKET MATERIAL
REEL PACKAGE TYPE
660/30 STRANDS STRANDING
BLACK JACKET COLOR
SOUTHWIRE[R] BRAND
WEIGHT 300 LB/MFT
Southwire Company, LLC
Done
Datasheet
Description
STAGE LIGHTING CABLE, SC/PPC TYPE
1000 FT
1000 LENGTH IN FT
0.56 INCH OUTER DIAMETER
ASTM B-172 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
190 AMPERE CURRENT RATING
-50 TO 105 DEG C TEMPERATURE RATING
1 CONDUCTOR(S)
2 AWG CONDUCTOR SIZE
CPE JACKET MATERIAL
REEL PACKAGE TYPE
660/30 STRANDS STRANDING
BLACK JACKET COLOR
SOUTHWIRE[R] BRAND
WEIGHT 300 LB/MFT
STAGE LIGHTING CABLE, SC/PPC TYPE
1000 FT
1000 LENGTH IN FT
0.56 INCH OUTER DIAMETER
ASTM B-172 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
190 AMPERE CURRENT RATING
-50 TO 105 DEG C TEMPERATURE RATING
1 CONDUCTOR(S)
2 AWG CONDUCTOR SIZE
CPE JACKET MATERIAL
REEL PACKAGE TYPE
660/30 STRANDS STRANDING
BLACK JACKET COLOR
SOUTHWIRE[R] BRAND
WEIGHT 300 LB/MFT
STAGE LIGHTING CABLE, SC/PPC TYPE
1000 FT
1000 LENGTH IN FT
0.56 INCH OUTER DIAMETER
ASTM B-172 ANNEALED BARE COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
600 V VOLTAGE RATING
190 AMPERE CURRENT RATING
-50 TO 105 DEG C TEMPERATURE RATING
1 CONDUCTOR(S)
2 AWG CONDUCTOR SIZE
CPE JACKET MATERIAL
REEL PACKAGE TYPE
660/30 STRANDS STRANDING
BLACK JACKET COLOR
SOUTHWIRE[R] BRAND
WEIGHT 300 LB/MFT
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Multiconductor Cables
Product Number
55811302
Product Name
Industrial Cord/Cable
Product Category
Cable
Cable Conductor
Copper
Standards / Certifications
CSA Mark; UL Recognized Component Mark (US and Canadian)