Southwire Company, LLC Industrial Cord/Cable 55811002

Description
STAGE LIGHTING CABLE, SC/PPC TYPE 1000 FT 1000 LENGTH IN FT 0.78 INCH OUTER DIAMETER ASTM B-172 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 405 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 4/0 AWG CONDUCTOR SIZE CPE JACKET MATERIAL REEL PACKAGE TYPE 2090/30 STRANDS STRANDING BLACK JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 805 LB/MFT
Datasheet
Description
STAGE LIGHTING CABLE, SC/PPC TYPE 1000 FT 1000 LENGTH IN FT 0.78 INCH OUTER DIAMETER ASTM B-172 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 405 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 4/0 AWG CONDUCTOR SIZE CPE JACKET MATERIAL REEL PACKAGE TYPE 2090/30 STRANDS STRANDING BLACK JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 805 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 55811002 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
55811002
Industrial Cord/Cable 55811002
STAGE LIGHTING CABLE, SC/PPC TYPE 1000 FT 1000 LENGTH IN FT 0.78 INCH OUTER DIAMETER ASTM B-172 ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 405 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 4/0 AWG CONDUCTOR SIZE CPE JACKET MATERIAL REEL PACKAGE TYPE 2090/30 STRANDS STRANDING BLACK JACKET COLOR SOUTHWIRE[R] BRAND WEIGHT 805 LB/MFT
  • STAGE LIGHTING CABLE, SC/PPC TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.78 INCH OUTER DIAMETER
  • ASTM B-172 ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 405 AMPERE CURRENT RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 4/0 AWG CONDUCTOR SIZE
  • CPE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 2090/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SOUTHWIRE[R] BRAND
  • WEIGHT 805 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 55811002
Product Name Industrial Cord/Cable
Product Category Cable
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
PVC Insulated Ground Strap 300V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; TPE, Fluoropolymer
Cable Conductor Copper
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 2024854 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Pvc
Cable Insulation Pvc
View Details