Southwire Company, LLC Single Conductor Cable 55617889

Description
THHN TYPE 500 FOOT 1024 MIL OUTER DIAMETER SOFT ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 VOLT VOLTAGE RATING 475 AMP AT 90 DEG C CURRENT RATING 90 DEG C (DRY) TEMPERATURE RATING 1987 POUND PER 1000 FOOT WEIGHT THERMOPLASTIC INSULATION MATERIAL 600 KCMIL CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 61 -STRANDS STRANDING GREEN INSULATION COLOR SIMPULL[R] BRAND APPLICABLE STANDARD NEMA WC-70, NFPA 70, FEDERAL SPECIFICATION A-A-59544, AWM THICKNESS 70 MIL (INSULATION), 9 MIL (JACKET) APPLICATION FEEDER AND BRANCH CIRCUITS IN COMMERCIAL AND INDUSTRIAL
Datasheet
Description
THHN TYPE 500 FOOT 1024 MIL OUTER DIAMETER SOFT ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 VOLT VOLTAGE RATING 475 AMP AT 90 DEG C CURRENT RATING 90 DEG C (DRY) TEMPERATURE RATING 1987 POUND PER 1000 FOOT WEIGHT THERMOPLASTIC INSULATION MATERIAL 600 KCMIL CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 61 -STRANDS STRANDING GREEN INSULATION COLOR SIMPULL[R] BRAND APPLICABLE STANDARD NEMA WC-70, NFPA 70, FEDERAL SPECIFICATION A-A-59544, AWM THICKNESS 70 MIL (INSULATION), 9 MIL (JACKET) APPLICATION FEEDER AND BRANCH CIRCUITS IN COMMERCIAL AND INDUSTRIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 55617889 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
55617889
Single Conductor Cable 55617889
THHN TYPE 500 FOOT 1024 MIL OUTER DIAMETER SOFT ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 VOLT VOLTAGE RATING 475 AMP AT 90 DEG C CURRENT RATING 90 DEG C (DRY) TEMPERATURE RATING 1987 POUND PER 1000 FOOT WEIGHT THERMOPLASTIC INSULATION MATERIAL 600 KCMIL CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 61 -STRANDS STRANDING GREEN INSULATION COLOR SIMPULL[R] BRAND APPLICABLE STANDARD NEMA WC-70, NFPA 70, FEDERAL SPECIFICATION A-A-59544, AWM THICKNESS 70 MIL (INSULATION), 9 MIL (JACKET) APPLICATION FEEDER AND BRANCH CIRCUITS IN COMMERCIAL AND INDUSTRIAL
  • THHN TYPE
  • 500 FOOT
  • 1024 MIL OUTER DIAMETER
  • SOFT ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 475 AMP AT 90 DEG C CURRENT RATING
  • 90 DEG C (DRY) TEMPERATURE RATING
  • 1987 POUND PER 1000 FOOT WEIGHT
  • THERMOPLASTIC INSULATION MATERIAL
  • 600 KCMIL CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 61 -STRANDS STRANDING
  • GREEN INSULATION COLOR
  • SIMPULL[R] BRAND
  • APPLICABLE STANDARD NEMA WC-70, NFPA 70, FEDERAL SPECIFICATION A-A-59544, AWM
  • THICKNESS 70 MIL (INSULATION), 9 MIL (JACKET)
  • APPLICATION FEEDER AND BRANCH CIRCUITS IN COMMERCIAL AND INDUSTRIAL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 55617889
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 1.02 inch (26.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible PVC Lead Wire - NEF 22-6540 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0490 inch (1.24 mm)
Rated Temperature 105 C (221 F)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details
Hook Up Wire - 1805942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details