Southwire Company, LLC Single Conductor Cable 55614489

Description
THHN, THWN-2, MTW TYPE 3000 FT 3000 LENGTH IN FT 730 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 240 AMPERE (60 DEG C), 285 AMPERE (75 DEG C), 320 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 1012 LB/MFT WEIGHT PVC INSULATION MATERIAL 300 KCMIL CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 37 STRANDS STRANDING WHITE INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet
Description
THHN, THWN-2, MTW TYPE 3000 FT 3000 LENGTH IN FT 730 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 240 AMPERE (60 DEG C), 285 AMPERE (75 DEG C), 320 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 1012 LB/MFT WEIGHT PVC INSULATION MATERIAL 300 KCMIL CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 37 STRANDS STRANDING WHITE INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 55614489 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
55614489
Single Conductor Cable 55614489
THHN, THWN-2, MTW TYPE 3000 FT 3000 LENGTH IN FT 730 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 240 AMPERE (60 DEG C), 285 AMPERE (75 DEG C), 320 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 1012 LB/MFT WEIGHT PVC INSULATION MATERIAL 300 KCMIL CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 37 STRANDS STRANDING WHITE INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
  • THHN, THWN-2, MTW TYPE
  • 3000 FT
  • 3000 LENGTH IN FT
  • 730 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 240 AMPERE (60 DEG C), 285 AMPERE (75 DEG C), 320 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 1012 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 300 KCMIL CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 37 STRANDS STRANDING
  • WHITE INSULATION COLOR
  • NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 55614489
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.7300 inch (18.54 mm)
Wire Weight 1.01 lbs/ft (1.51 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible PVC Lead Wire - NEF 28-4044 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Primary Wire - 0017773001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details