Southwire Company, LLC Armored Cable 55527201

Description
MCAP TYPE 250 FT 0.375 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1569 APPROVAL 120/208/600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK/WHITE COLOR CODE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE ROHS COMPATIBLE APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544, IEEE 1202
Datasheet
Description
MCAP TYPE 250 FT 0.375 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1569 APPROVAL 120/208/600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK/WHITE COLOR CODE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE ROHS COMPATIBLE APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544, IEEE 1202
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 55527201 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
55527201
Armored Cable 55527201
MCAP TYPE 250 FT 0.375 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83/1063/1569 APPROVAL 120/208/600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) THHN INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK/WHITE COLOR CODE COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE ROHS COMPATIBLE APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544, IEEE 1202
  • MCAP TYPE
  • 250 FT
  • 0.375 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83/1063/1569 APPROVAL
  • 120/208/600 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • THHN INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK/WHITE COLOR CODE
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 12 AWG SOLID ALUMINUM GROUND CONDUCTOR TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NFPA 70, FEDERAL SPECIFICATION A-A-59544, IEEE 1202
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55527201
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Rated Voltage 0.1200 to 0.6000 kilovolts
Unlock Full Specs
to access all available technical data