Southwire Company, LLC Underground Distribution Cable 55415001

Description
DIRECT BURIAL TYPE 1000 FT 1106 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 215 AMPERE DIRECT BURIAL, 160 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 441 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE YELLOW EXTRUDED STRIPE COLOR CODE REEL PACKAGE TYPE 9 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE TRIPLEX TRADE NAME BERGEN NEUTRAL CONDUCTOR SIZE 1/0 AWG INSULATION THICKNESS 80 MIL (PHASE/NEUTRAL)
Datasheet
Description
DIRECT BURIAL TYPE 1000 FT 1106 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 215 AMPERE DIRECT BURIAL, 160 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 441 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE YELLOW EXTRUDED STRIPE COLOR CODE REEL PACKAGE TYPE 9 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE TRIPLEX TRADE NAME BERGEN NEUTRAL CONDUCTOR SIZE 1/0 AWG INSULATION THICKNESS 80 MIL (PHASE/NEUTRAL)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 55415001 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
55415001
Underground Distribution Cable 55415001
DIRECT BURIAL TYPE 1000 FT 1106 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 215 AMPERE DIRECT BURIAL, 160 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 441 LB/1000 FT WEIGHT 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE YELLOW EXTRUDED STRIPE COLOR CODE REEL PACKAGE TYPE 9 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE TYPE CODE TRIPLEX TRADE NAME BERGEN NEUTRAL CONDUCTOR SIZE 1/0 AWG INSULATION THICKNESS 80 MIL (PHASE/NEUTRAL)
  • DIRECT BURIAL TYPE
  • 1000 FT
  • 1106 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 215 AMPERE DIRECT BURIAL, 160 AMPERE IN DUCT CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 441 LB/1000 FT WEIGHT
  • 3 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 1/0 AWG CONDUCTOR SIZE
  • YELLOW EXTRUDED STRIPE COLOR CODE
  • REEL PACKAGE TYPE
  • 9 STRANDS STRANDING
  • NON-SHIELDED SHIELDING TYPE
  • TYPE CODE TRIPLEX
  • TRADE NAME BERGEN
  • NEUTRAL CONDUCTOR SIZE 1/0 AWG
  • INSULATION THICKNESS 80 MIL (PHASE/NEUTRAL)
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55415001
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

400Hz Ground Power Supply Cables, GP 400 QF- PUR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.1150 to 0.2000 kilovolts
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Wires and Cables - 1533 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Temperature 80 C (176 F)
Cable Jacket Polyvinyl Chloride
View Details
Power cable - 756-3502/050-100 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details
2 suppliers