Southwire Company, LLC Service Drop Cable 55414201

Description
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) XLPE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE 600 V VOLTAGE 2200 FT REEL PACKAGING 6 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX, ACSR TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) APPLICABLE STANDARD ANSI/ICEA S-76-474 TRADE NAME VOLUTA CURRENT RATING 85 AMPERE STRANDING 7 (PHASE), 6/1 (NEUTRAL) INSULATION THICKNESS 45 MIL WEIGHT 114 LB PER 1000 FT
Datasheet
Description
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) XLPE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE 600 V VOLTAGE 2200 FT REEL PACKAGING 6 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX, ACSR TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) APPLICABLE STANDARD ANSI/ICEA S-76-474 TRADE NAME VOLUTA CURRENT RATING 85 AMPERE STRANDING 7 (PHASE), 6/1 (NEUTRAL) INSULATION THICKNESS 45 MIL WEIGHT 114 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 55414201 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
55414201
Service Drop Cable 55414201
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) XLPE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE 600 V VOLTAGE 2200 FT REEL PACKAGING 6 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX, ACSR TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) APPLICABLE STANDARD ANSI/ICEA S-76-474 TRADE NAME VOLUTA CURRENT RATING 85 AMPERE STRANDING 7 (PHASE), 6/1 (NEUTRAL) INSULATION THICKNESS 45 MIL WEIGHT 114 LB PER 1000 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 2 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 2200 FT REEL PACKAGING
  • 6 AWG NEUTRAL CONDUCTOR SIZE
  • TRIPLEX, ACSR TYPE CODE
  • 90 DEG C TEMPERATURE
  • 1 NEUTRAL CONDUCTOR(S)
  • APPLICABLE STANDARD ANSI/ICEA S-76-474
  • TRADE NAME VOLUTA
  • CURRENT RATING 85 AMPERE
  • STRANDING 7 (PHASE), 6/1 (NEUTRAL)
  • INSULATION THICKNESS 45 MIL
  • WEIGHT 114 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55414201
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3504/050-020 - WAGO
Specs
Product Type Power Cable; M12 plug - Free end
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - 2547 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Temperature 80 C (176 F)
Cable Jacket Polyvinyl Chloride
View Details