Southwire Company, LLC Flexible Liquidtight Nonmetallic Conduit 55360401

Description
EXTRA FLEXIBLE TYPE RIGID PVC MATERIAL 100 FT 100 LENGTH IN FT 0.82 TO 0.84 INCH INNER DIAMETER 1.03 TO 1.05 INCH OUTER DIAMETER UL 1660 APPROVAL SEAL OUT ABRASIVE, ALCOHOL, COOLANT, CORROSIVE FUME AND GAS, DIRT, GREASE, MINERAL ACID, NON-CONCENTRATED FIXED ALKALINE, PETROLEUM OIL, SALT AIR SPRAY, WATER AND WEATHER, HARSH ENVIRONMENT APPLICATION 10.5 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE B LFNC STYLE CRUSH RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 3/4 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 5 INCH BENDING RADIUS ULTRATITE[R] BRAND
Datasheet
Description
EXTRA FLEXIBLE TYPE RIGID PVC MATERIAL 100 FT 100 LENGTH IN FT 0.82 TO 0.84 INCH INNER DIAMETER 1.03 TO 1.05 INCH OUTER DIAMETER UL 1660 APPROVAL SEAL OUT ABRASIVE, ALCOHOL, COOLANT, CORROSIVE FUME AND GAS, DIRT, GREASE, MINERAL ACID, NON-CONCENTRATED FIXED ALKALINE, PETROLEUM OIL, SALT AIR SPRAY, WATER AND WEATHER, HARSH ENVIRONMENT APPLICATION 10.5 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE B LFNC STYLE CRUSH RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 3/4 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 5 INCH BENDING RADIUS ULTRATITE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Nonmetallic Conduit - 55360401 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Liquidtight Nonmetallic Conduit
55360401
Flexible Liquidtight Nonmetallic Conduit 55360401
EXTRA FLEXIBLE TYPE RIGID PVC MATERIAL 100 FT 100 LENGTH IN FT 0.82 TO 0.84 INCH INNER DIAMETER 1.03 TO 1.05 INCH OUTER DIAMETER UL 1660 APPROVAL SEAL OUT ABRASIVE, ALCOHOL, COOLANT, CORROSIVE FUME AND GAS, DIRT, GREASE, MINERAL ACID, NON-CONCENTRATED FIXED ALKALINE, PETROLEUM OIL, SALT AIR SPRAY, WATER AND WEATHER, HARSH ENVIRONMENT APPLICATION 10.5 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE B LFNC STYLE CRUSH RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 3/4 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 5 INCH BENDING RADIUS ULTRATITE[R] BRAND
  • EXTRA FLEXIBLE TYPE
  • RIGID PVC MATERIAL
  • 100 FT
  • 100 LENGTH IN FT
  • 0.82 TO 0.84 INCH INNER DIAMETER
  • 1.03 TO 1.05 INCH OUTER DIAMETER
  • UL 1660 APPROVAL
  • SEAL OUT ABRASIVE, ALCOHOL, COOLANT, CORROSIVE FUME AND GAS, DIRT, GREASE, MINERAL ACID, NON-CONCENTRATED FIXED ALKALINE, PETROLEUM OIL, SALT AIR SPRAY, WATER AND WEATHER, HARSH ENVIRONMENT APPLICATION
  • 10.5 LB PER 100 FT WEIGHT
  • COIL STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • B LFNC STYLE
  • CRUSH RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT
  • 3/4 TRADE SIZE IN INCH
  • 3/4 TRADE SIZE - FRACTIONAL
  • 5 INCH BENDING RADIUS
  • ULTRATITE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55360401
Product Name Flexible Liquidtight Nonmetallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details
Conduit - 1240022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2500182-4 - TE Connectivity
Specs
Size 1.08 inch (27.43 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details