Southwire Company, LLC Flexible Liquidtight Metallic Conduit 55290602

Description
HOT DIP GALVANIZED FINISH 50 FT 2.02 TO 2.045 INCH INNER DIAMETER 2.34 TO 2.375 INCH OUTER DIAMETER UL 360, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION -55 TO 80 DEG C TEMPERATURE RATING COIL STANDARD PACKAGE 2 INCH TRADE SIZE UL/CSA STYLE CORROSION, OIL, SUNLIGHT RESISTANT THERMOPLASTIC JACKET MATERIAL BLACK JACKET COLOR 11.125 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN2[R] BRAND ROHS COMPLIANT
Datasheet
Description
HOT DIP GALVANIZED FINISH 50 FT 2.02 TO 2.045 INCH INNER DIAMETER 2.34 TO 2.375 INCH OUTER DIAMETER UL 360, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION -55 TO 80 DEG C TEMPERATURE RATING COIL STANDARD PACKAGE 2 INCH TRADE SIZE UL/CSA STYLE CORROSION, OIL, SUNLIGHT RESISTANT THERMOPLASTIC JACKET MATERIAL BLACK JACKET COLOR 11.125 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN2[R] BRAND ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Metallic Conduit - 55290602 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Liquidtight Metallic Conduit
55290602
Flexible Liquidtight Metallic Conduit 55290602
HOT DIP GALVANIZED FINISH 50 FT 2.02 TO 2.045 INCH INNER DIAMETER 2.34 TO 2.375 INCH OUTER DIAMETER UL 360, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION -55 TO 80 DEG C TEMPERATURE RATING COIL STANDARD PACKAGE 2 INCH TRADE SIZE UL/CSA STYLE CORROSION, OIL, SUNLIGHT RESISTANT THERMOPLASTIC JACKET MATERIAL BLACK JACKET COLOR 11.125 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN2[R] BRAND ROHS COMPLIANT
  • HOT DIP GALVANIZED FINISH
  • 50 FT
  • 2.02 TO 2.045 INCH INNER DIAMETER
  • 2.34 TO 2.375 INCH OUTER DIAMETER
  • UL 360, CSA 22.2 APPROVAL
  • ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD
  • INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION
  • -55 TO 80 DEG C TEMPERATURE RATING
  • COIL STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • UL/CSA STYLE
  • CORROSION, OIL, SUNLIGHT RESISTANT
  • THERMOPLASTIC JACKET MATERIAL
  • BLACK JACKET COLOR
  • 11.125 INCH BENDING RADIUS
  • STEEL CORE MATERIAL
  • TITAN2[R] BRAND
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55290602
Product Name Flexible Liquidtight Metallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Angled 90® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details
High Temperature Conduit | Type NMHT Non Metallic -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Units English Size
View Details