Southwire Company, LLC Flexible Liquidtight Metallic Conduit 55290302

Description
EXTRA FLEXIBLE TYPE GALVANIZED FINISH 50 FT 50 LENGTH IN FT 1.575 TO 1.6 INCH INNER DIAMETER 1.865 TO 1.9 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING 95 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 1/2 INCH TRADE SIZE EF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 1 1/2 TRADE SIZE IN INCH 1 1/2 TRADE SIZE - FRACTIONAL GRAY JACKET COLOR 10 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND
Datasheet
Description
EXTRA FLEXIBLE TYPE GALVANIZED FINISH 50 FT 50 LENGTH IN FT 1.575 TO 1.6 INCH INNER DIAMETER 1.865 TO 1.9 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING 95 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 1/2 INCH TRADE SIZE EF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 1 1/2 TRADE SIZE IN INCH 1 1/2 TRADE SIZE - FRACTIONAL GRAY JACKET COLOR 10 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Metallic Conduit - 55290302 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Liquidtight Metallic Conduit
55290302
Flexible Liquidtight Metallic Conduit 55290302
EXTRA FLEXIBLE TYPE GALVANIZED FINISH 50 FT 50 LENGTH IN FT 1.575 TO 1.6 INCH INNER DIAMETER 1.865 TO 1.9 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING 95 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 1/2 INCH TRADE SIZE EF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 1 1/2 TRADE SIZE IN INCH 1 1/2 TRADE SIZE - FRACTIONAL GRAY JACKET COLOR 10 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND
  • EXTRA FLEXIBLE TYPE
  • GALVANIZED FINISH
  • 50 FT
  • 50 LENGTH IN FT
  • 1.575 TO 1.6 INCH INNER DIAMETER
  • 1.865 TO 1.9 INCH OUTER DIAMETER
  • INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION
  • 14 TO 140 DEG F TEMPERATURE RATING
  • 95 LB PER 100 FT WEIGHT
  • COIL STANDARD PACKAGE
  • 1 1/2 INCH TRADE SIZE
  • EF STYLE
  • CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT
  • 1 1/2 TRADE SIZE IN INCH
  • 1 1/2 TRADE SIZE - FRACTIONAL
  • GRAY JACKET COLOR
  • 10 INCH BENDING RADIUS
  • STEEL CORE MATERIAL
  • TITAN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55290302
Product Name Flexible Liquidtight Metallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-2 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 5132354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC & CPVC; Pvc
Conduit Type Contractor pack
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details