Southwire Company, LLC Flexible Aluminum Conduit 55287302

Description
STANDARD WALL TYPE 50 FT 50 LENGTH IN FT 1.25 TO 1.3 INCH INNER DIAMETER 1.55 TO 1.63 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 49 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 1/4 INCH TRADE SIZE 1 1/4 TRADE SIZE IN INCH 1 1/4 TRADE SIZE - FRACTIONAL 8 INCH BENDING RADIUS ALFLEX[R] BRAND
Datasheet
Description
STANDARD WALL TYPE 50 FT 50 LENGTH IN FT 1.25 TO 1.3 INCH INNER DIAMETER 1.55 TO 1.63 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 49 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 1/4 INCH TRADE SIZE 1 1/4 TRADE SIZE IN INCH 1 1/4 TRADE SIZE - FRACTIONAL 8 INCH BENDING RADIUS ALFLEX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Aluminum Conduit - 55287302 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Aluminum Conduit
55287302
Flexible Aluminum Conduit 55287302
STANDARD WALL TYPE 50 FT 50 LENGTH IN FT 1.25 TO 1.3 INCH INNER DIAMETER 1.55 TO 1.63 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 49 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 1/4 INCH TRADE SIZE 1 1/4 TRADE SIZE IN INCH 1 1/4 TRADE SIZE - FRACTIONAL 8 INCH BENDING RADIUS ALFLEX[R] BRAND
  • STANDARD WALL TYPE
  • 50 FT
  • 50 LENGTH IN FT
  • 1.25 TO 1.3 INCH INNER DIAMETER
  • 1.55 TO 1.63 INCH OUTER DIAMETER
  • UL, CSA APPROVAL
  • ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD
  • ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION
  • 49 LB PER 100 FT WEIGHT
  • COIL STANDARD PACKAGE
  • 1 1/4 INCH TRADE SIZE
  • 1 1/4 TRADE SIZE IN INCH
  • 1 1/4 TRADE SIZE - FRACTIONAL
  • 8 INCH BENDING RADIUS
  • ALFLEX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55287302
Product Name Flexible Aluminum Conduit
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-5 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 228823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Rigid
Conduit Type Rigid
View Details
Type CEA - Zero Halogen Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 3 inch (76.2 mm)
View Details