Southwire Company, LLC Flexible Liquidtight Metallic Conduit 55285903

Description
EXTRA FLEXIBLE TYPE 100 FT 100 LENGTH IN FT 1.041 TO 1.066 INCH INNER DIAMETER 1.29 TO 1.315 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING 58 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 INCH TRADE SIZE AEF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 1 TRADE SIZE IN INCH PVC JACKET MATERIAL GRAY JACKET COLOR 5.75 INCH BENDING RADIUS ALUMINUM CORE MATERIAL TITAN[R] BRAND
Datasheet
Description
EXTRA FLEXIBLE TYPE 100 FT 100 LENGTH IN FT 1.041 TO 1.066 INCH INNER DIAMETER 1.29 TO 1.315 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING 58 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 INCH TRADE SIZE AEF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 1 TRADE SIZE IN INCH PVC JACKET MATERIAL GRAY JACKET COLOR 5.75 INCH BENDING RADIUS ALUMINUM CORE MATERIAL TITAN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Metallic Conduit - 55285903 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Liquidtight Metallic Conduit
55285903
Flexible Liquidtight Metallic Conduit 55285903
EXTRA FLEXIBLE TYPE 100 FT 100 LENGTH IN FT 1.041 TO 1.066 INCH INNER DIAMETER 1.29 TO 1.315 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING 58 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 INCH TRADE SIZE AEF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 1 TRADE SIZE IN INCH PVC JACKET MATERIAL GRAY JACKET COLOR 5.75 INCH BENDING RADIUS ALUMINUM CORE MATERIAL TITAN[R] BRAND
  • EXTRA FLEXIBLE TYPE
  • 100 FT
  • 100 LENGTH IN FT
  • 1.041 TO 1.066 INCH INNER DIAMETER
  • 1.29 TO 1.315 INCH OUTER DIAMETER
  • INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION
  • 14 TO 140 DEG F TEMPERATURE RATING
  • 58 LB PER 100 FT WEIGHT
  • COIL STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • AEF STYLE
  • CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT
  • 1 TRADE SIZE IN INCH
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 5.75 INCH BENDING RADIUS
  • ALUMINUM CORE MATERIAL
  • TITAN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55285903
Product Name Flexible Liquidtight Metallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1.25 inch (31.75 mm)
Units English Size
View Details
Conduit - 1240037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500180-4 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details