Southwire Company, LLC Flexible Steel Conduit 55283501

Description
100 FT 100 LENGTH IN FT 0.437 TO 0.462 INCH INNER DIAMETER 0.585 TO 0.61 INCH OUTER DIAMETER UL APPROVAL 17 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 7/16 INCH TRADE SIZE 7/16 TRADE SIZE IN INCH 7/16 TRADE SIZE - FRACTIONAL 2 INCH BENDING RADIUS SLINKY-FLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Datasheet
Description
100 FT 100 LENGTH IN FT 0.437 TO 0.462 INCH INNER DIAMETER 0.585 TO 0.61 INCH OUTER DIAMETER UL APPROVAL 17 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 7/16 INCH TRADE SIZE 7/16 TRADE SIZE IN INCH 7/16 TRADE SIZE - FRACTIONAL 2 INCH BENDING RADIUS SLINKY-FLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55283501 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55283501
Flexible Steel Conduit 55283501
100 FT 100 LENGTH IN FT 0.437 TO 0.462 INCH INNER DIAMETER 0.585 TO 0.61 INCH OUTER DIAMETER UL APPROVAL 17 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 7/16 INCH TRADE SIZE 7/16 TRADE SIZE IN INCH 7/16 TRADE SIZE - FRACTIONAL 2 INCH BENDING RADIUS SLINKY-FLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
  • 100 FT
  • 100 LENGTH IN FT
  • 0.437 TO 0.462 INCH INNER DIAMETER
  • 0.585 TO 0.61 INCH OUTER DIAMETER
  • UL APPROVAL
  • 17 LB PER 100 FT WEIGHT
  • COIL STANDARD PACKAGE
  • 7/16 INCH TRADE SIZE
  • 7/16 TRADE SIZE IN INCH
  • 7/16 TRADE SIZE - FRACTIONAL
  • 2 INCH BENDING RADIUS
  • SLINKY-FLEX[R] BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55283501
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 8808215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details