Southwire Company, LLC Flexible Steel Conduit 55283401

Description
100 FT 0.375 TO 0.4 INCH INNER DIAMETER 0.515 TO 0.54 INCH OUTER DIAMETER UL APPROVAL COIL STANDARD PACKAGE 3/8 INCH TRADE SIZE 2 INCH BENDING RADIUS SLINKY-FLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED APPLICATION RACEWAY
Datasheet
Description
100 FT 0.375 TO 0.4 INCH INNER DIAMETER 0.515 TO 0.54 INCH OUTER DIAMETER UL APPROVAL COIL STANDARD PACKAGE 3/8 INCH TRADE SIZE 2 INCH BENDING RADIUS SLINKY-FLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED APPLICATION RACEWAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55283401 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55283401
Flexible Steel Conduit 55283401
100 FT 0.375 TO 0.4 INCH INNER DIAMETER 0.515 TO 0.54 INCH OUTER DIAMETER UL APPROVAL COIL STANDARD PACKAGE 3/8 INCH TRADE SIZE 2 INCH BENDING RADIUS SLINKY-FLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED APPLICATION RACEWAY
  • 100 FT
  • 0.375 TO 0.4 INCH INNER DIAMETER
  • 0.515 TO 0.54 INCH OUTER DIAMETER
  • UL APPROVAL
  • COIL STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 2 INCH BENDING RADIUS
  • SLINKY-FLEX[R] BRAND
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
  • APPLICATION RACEWAY
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55283401
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 8808212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details