Southwire Company, LLC Flexible Steel Conduit 55283301

Description
100 FT 100 LENGTH IN FT 0.312 TO 0.337 INCH INNER DIAMETER 0.447 TO 0.472 INCH OUTER DIAMETER UL APPROVAL 12.5 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 5/16 INCH TRADE SIZE 5/16 TRADE SIZE IN INCH 5/16 TRADE SIZE - FRACTIONAL 1.5 INCH BENDING RADIUS SLINKY-FLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Datasheet
Description
100 FT 100 LENGTH IN FT 0.312 TO 0.337 INCH INNER DIAMETER 0.447 TO 0.472 INCH OUTER DIAMETER UL APPROVAL 12.5 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 5/16 INCH TRADE SIZE 5/16 TRADE SIZE IN INCH 5/16 TRADE SIZE - FRACTIONAL 1.5 INCH BENDING RADIUS SLINKY-FLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55283301 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55283301
Flexible Steel Conduit 55283301
100 FT 100 LENGTH IN FT 0.312 TO 0.337 INCH INNER DIAMETER 0.447 TO 0.472 INCH OUTER DIAMETER UL APPROVAL 12.5 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 5/16 INCH TRADE SIZE 5/16 TRADE SIZE IN INCH 5/16 TRADE SIZE - FRACTIONAL 1.5 INCH BENDING RADIUS SLINKY-FLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
  • 100 FT
  • 100 LENGTH IN FT
  • 0.312 TO 0.337 INCH INNER DIAMETER
  • 0.447 TO 0.472 INCH OUTER DIAMETER
  • UL APPROVAL
  • 12.5 LB PER 100 FT WEIGHT
  • COIL STANDARD PACKAGE
  • 5/16 INCH TRADE SIZE
  • 5/16 TRADE SIZE IN INCH
  • 5/16 TRADE SIZE - FRACTIONAL
  • 1.5 INCH BENDING RADIUS
  • SLINKY-FLEX[R] BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55283301
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1.25 inch (31.75 mm)
Units English Size
View Details
Conduit - 8808186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500181-2 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details