Southwire Company, LLC Flexible Steel Conduit 55282305

Description
400 FT 400 LENGTH IN FT 1.34 INCH OUTER DIAMETER 30 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 6 INCH BENDING RADIUS DATA-FLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Datasheet
Description
400 FT 400 LENGTH IN FT 1.34 INCH OUTER DIAMETER 30 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 6 INCH BENDING RADIUS DATA-FLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55282305 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55282305
Flexible Steel Conduit 55282305
400 FT 400 LENGTH IN FT 1.34 INCH OUTER DIAMETER 30 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 6 INCH BENDING RADIUS DATA-FLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
  • 400 FT
  • 400 LENGTH IN FT
  • 1.34 INCH OUTER DIAMETER
  • 30 LB PER 100 FT WEIGHT
  • REEL STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 1 TRADE SIZE IN INCH
  • 6 INCH BENDING RADIUS
  • DATA-FLEX[R] BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55282305
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 8808253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Straight - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details