Southwire Company, LLC Flexible Steel Conduit 55282304

Description
50 FT 1.34 INCH OUTER DIAMETER COIL STANDARD PACKAGE 1 INCH TRADE SIZE 5 INCH BENDING RADIUS DATA-FLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED APPLICATION RACEWAY
Datasheet
Description
50 FT 1.34 INCH OUTER DIAMETER COIL STANDARD PACKAGE 1 INCH TRADE SIZE 5 INCH BENDING RADIUS DATA-FLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED APPLICATION RACEWAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55282304 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55282304
Flexible Steel Conduit 55282304
50 FT 1.34 INCH OUTER DIAMETER COIL STANDARD PACKAGE 1 INCH TRADE SIZE 5 INCH BENDING RADIUS DATA-FLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED APPLICATION RACEWAY
  • 50 FT
  • 1.34 INCH OUTER DIAMETER
  • COIL STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 5 INCH BENDING RADIUS
  • DATA-FLEX[R] BRAND
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
  • APPLICATION RACEWAY
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55282304
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type BR - Blue Ribbon Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 4 inch (102 mm)
Units English Size
View Details
Conduit - 217734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details