Southwire Company, LLC Flexible Steel Conduit 55282203

Description
1000 FT 1000 LENGTH IN FT 1.075 INCH OUTER DIAMETER 23.5 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 5 INCH BENDING RADIUS DATA-FLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Datasheet
Description
1000 FT 1000 LENGTH IN FT 1.075 INCH OUTER DIAMETER 23.5 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 5 INCH BENDING RADIUS DATA-FLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55282203 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55282203
Flexible Steel Conduit 55282203
1000 FT 1000 LENGTH IN FT 1.075 INCH OUTER DIAMETER 23.5 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 5 INCH BENDING RADIUS DATA-FLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
  • 1000 FT
  • 1000 LENGTH IN FT
  • 1.075 INCH OUTER DIAMETER
  • 23.5 LB PER 100 FT WEIGHT
  • REEL STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 3/4 TRADE SIZE IN INCH
  • 3/4 TRADE SIZE - FRACTIONAL
  • 5 INCH BENDING RADIUS
  • DATA-FLEX[R] BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55282203
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500181-3 - TE Connectivity
Specs
Size 0.5100 inch (12.95 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Conduit - 8808219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details