Southwire Company, LLC Flexible Steel Conduit 55282103

Description
1000 FT 1000 LENGTH IN FT 0.875 INCH OUTER DIAMETER 19.5 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL 4 INCH BENDING RADIUS DATA-FLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Datasheet
Description
1000 FT 1000 LENGTH IN FT 0.875 INCH OUTER DIAMETER 19.5 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL 4 INCH BENDING RADIUS DATA-FLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55282103 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55282103
Flexible Steel Conduit 55282103
1000 FT 1000 LENGTH IN FT 0.875 INCH OUTER DIAMETER 19.5 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL 4 INCH BENDING RADIUS DATA-FLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.875 INCH OUTER DIAMETER
  • 19.5 LB PER 100 FT WEIGHT
  • REEL STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 1/2 TRADE SIZE IN INCH
  • 1/2 TRADE SIZE - FRACTIONAL
  • 4 INCH BENDING RADIUS
  • DATA-FLEX[R] BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55282103
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1.25 inch (31.75 mm)
Units English Size
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Conduit - 1240016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details