Southwire Company, LLC Flexible Steel Conduit 55282101

Description
100 FT 0.875 INCH OUTER DIAMETER COIL STANDARD PACKAGE 1/2 INCH TRADE SIZE 3 INCH BENDING RADIUS DATA-FLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED APPLICATION RACEWAY
Datasheet
Description
100 FT 0.875 INCH OUTER DIAMETER COIL STANDARD PACKAGE 1/2 INCH TRADE SIZE 3 INCH BENDING RADIUS DATA-FLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED APPLICATION RACEWAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55282101 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55282101
Flexible Steel Conduit 55282101
100 FT 0.875 INCH OUTER DIAMETER COIL STANDARD PACKAGE 1/2 INCH TRADE SIZE 3 INCH BENDING RADIUS DATA-FLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED APPLICATION RACEWAY
  • 100 FT
  • 0.875 INCH OUTER DIAMETER
  • COIL STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 3 INCH BENDING RADIUS
  • DATA-FLEX[R] BRAND
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
  • APPLICATION RACEWAY
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55282101
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500181-4 - TE Connectivity
Specs
Size 0.7400 inch (18.8 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Straight - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details