Southwire Company, LLC Flexible Steel Conduit 55282003

Description
1000 FT 1000 LENGTH IN FT 0.585 INCH OUTER DIAMETER 12 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 3/8 INCH TRADE SIZE 3/8 TRADE SIZE IN INCH 3/8 TRADE SIZE - FRACTIONAL 4 INCH BENDING RADIUS DATA-FLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Datasheet
Description
1000 FT 1000 LENGTH IN FT 0.585 INCH OUTER DIAMETER 12 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 3/8 INCH TRADE SIZE 3/8 TRADE SIZE IN INCH 3/8 TRADE SIZE - FRACTIONAL 4 INCH BENDING RADIUS DATA-FLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55282003 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55282003
Flexible Steel Conduit 55282003
1000 FT 1000 LENGTH IN FT 0.585 INCH OUTER DIAMETER 12 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 3/8 INCH TRADE SIZE 3/8 TRADE SIZE IN INCH 3/8 TRADE SIZE - FRACTIONAL 4 INCH BENDING RADIUS DATA-FLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.585 INCH OUTER DIAMETER
  • 12 LB PER 100 FT WEIGHT
  • REEL STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 3/8 TRADE SIZE IN INCH
  • 3/8 TRADE SIZE - FRACTIONAL
  • 4 INCH BENDING RADIUS
  • DATA-FLEX[R] BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55282003
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-3 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 8808316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details