Southwire Company, LLC Underground Distribution Cable 552710408

Description
DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LIGHTING TYPE 250 FT 0.287 INCH X 0.574 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 8 AWG STRANDED CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 168/30 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT INSULATION THICKNESS 0.06 INCH JACKET THICKNESS 0.041 INCH JACKET COLOR BLACK PACKAGING TYPE PULL-BOX 55271 MODEL
Datasheet
Description
DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LIGHTING TYPE 250 FT 0.287 INCH X 0.574 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 8 AWG STRANDED CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 168/30 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT INSULATION THICKNESS 0.06 INCH JACKET THICKNESS 0.041 INCH JACKET COLOR BLACK PACKAGING TYPE PULL-BOX 55271 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 552710408 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
552710408
Underground Distribution Cable 552710408
DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LIGHTING TYPE 250 FT 0.287 INCH X 0.574 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 30 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 8 AWG STRANDED CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 168/30 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT INSULATION THICKNESS 0.06 INCH JACKET THICKNESS 0.041 INCH JACKET COLOR BLACK PACKAGING TYPE PULL-BOX 55271 MODEL
  • DIRECT BURIAL, LOW VOLTAGE UNDERGROUND LIGHTING TYPE
  • 250 FT
  • 0.287 INCH X 0.574 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 30 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 8 AWG STRANDED CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 168/30 STRANDS STRANDING
  • NON-SHIELDED SHIELDING TYPE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • INSULATION THICKNESS 0.06 INCH
  • JACKET THICKNESS 0.041 INCH
  • JACKET COLOR BLACK
  • PACKAGING TYPE PULL-BOX
  • 55271 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 552710408
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Rated Voltage 0.0300 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Control and Connection Cables with UL and CSA Recognition, CC 600 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.6000 kilovolts
Rated Temperature 90 C (194 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - 2547 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Temperature 80 C (176 F)
Cable Jacket Polyvinyl Chloride
View Details
Power cable - 756-3506/050-010 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers