Southwire Company, LLC Flexible Liquidtight Metallic Conduit 55107501

Description
EXTRA FLEXIBLE TYPE GALVANIZED FINISH 25 FT 3.5 TO 3.54 INCH INNER DIAMETER 3.96 TO 4 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING COIL STANDARD PACKAGE 3-1/2 INCH TRADE SIZE EF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT PVC JACKET MATERIAL GRAY JACKET COLOR 20 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND ROHS COMPATIBLE
Datasheet
Description
EXTRA FLEXIBLE TYPE GALVANIZED FINISH 25 FT 3.5 TO 3.54 INCH INNER DIAMETER 3.96 TO 4 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING COIL STANDARD PACKAGE 3-1/2 INCH TRADE SIZE EF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT PVC JACKET MATERIAL GRAY JACKET COLOR 20 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Metallic Conduit - 55107501 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Liquidtight Metallic Conduit
55107501
Flexible Liquidtight Metallic Conduit 55107501
EXTRA FLEXIBLE TYPE GALVANIZED FINISH 25 FT 3.5 TO 3.54 INCH INNER DIAMETER 3.96 TO 4 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING COIL STANDARD PACKAGE 3-1/2 INCH TRADE SIZE EF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT PVC JACKET MATERIAL GRAY JACKET COLOR 20 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND ROHS COMPATIBLE
  • EXTRA FLEXIBLE TYPE
  • GALVANIZED FINISH
  • 25 FT
  • 3.5 TO 3.54 INCH INNER DIAMETER
  • 3.96 TO 4 INCH OUTER DIAMETER
  • INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION
  • 14 TO 140 DEG F TEMPERATURE RATING
  • COIL STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • EF STYLE
  • CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 20 INCH BENDING RADIUS
  • STEEL CORE MATERIAL
  • TITAN[R] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55107501
Product Name Flexible Liquidtight Metallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

PA 6 Normal Profile Conduit - POLYFLEX® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Flexible
Size 0.2638 to 2.13 inch (6.7 to 54 mm)
View Details
Cable Conduit - 2-2500180-2 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Type ATLA-SS - All Temp Stainless Steel Conduit -  - Electri-Flex Company
Specs
Material Steel; Stainless
Size 2 inch (50.8 mm)
Units English Size
View Details