Southwire Company, LLC Flexible Liquidtight Metallic Conduit 55107303

Description
EXTRA FLEXIBLE TYPE GALVANIZED FINISH 150 FT 150 LENGTH IN FT 2.48 TO 2.505 INCH INNER DIAMETER 2.84 TO 2.875 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING 156 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 2 1/2 INCH TRADE SIZE EF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 2 1/2 TRADE SIZE IN INCH 2 1/2 TRADE SIZE - FRACTIONAL 15 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND
Datasheet
Description
EXTRA FLEXIBLE TYPE GALVANIZED FINISH 150 FT 150 LENGTH IN FT 2.48 TO 2.505 INCH INNER DIAMETER 2.84 TO 2.875 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING 156 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 2 1/2 INCH TRADE SIZE EF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 2 1/2 TRADE SIZE IN INCH 2 1/2 TRADE SIZE - FRACTIONAL 15 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Metallic Conduit - 55107303 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Liquidtight Metallic Conduit
55107303
Flexible Liquidtight Metallic Conduit 55107303
EXTRA FLEXIBLE TYPE GALVANIZED FINISH 150 FT 150 LENGTH IN FT 2.48 TO 2.505 INCH INNER DIAMETER 2.84 TO 2.875 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING 156 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 2 1/2 INCH TRADE SIZE EF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 2 1/2 TRADE SIZE IN INCH 2 1/2 TRADE SIZE - FRACTIONAL 15 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND
  • EXTRA FLEXIBLE TYPE
  • GALVANIZED FINISH
  • 150 FT
  • 150 LENGTH IN FT
  • 2.48 TO 2.505 INCH INNER DIAMETER
  • 2.84 TO 2.875 INCH OUTER DIAMETER
  • INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION
  • 14 TO 140 DEG F TEMPERATURE RATING
  • 156 LB PER 100 FT WEIGHT
  • REEL STANDARD PACKAGE
  • 2 1/2 INCH TRADE SIZE
  • EF STYLE
  • CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT
  • 2 1/2 TRADE SIZE IN INCH
  • 2 1/2 TRADE SIZE - FRACTIONAL
  • 15 INCH BENDING RADIUS
  • STEEL CORE MATERIAL
  • TITAN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55107303
Product Name Flexible Liquidtight Metallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 4 inch (102 mm)
View Details
Conduit - 1240053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC & CPVC; Pvc
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500181-7 - TE Connectivity
Specs
Size 0.9300 inch (23.62 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details