Southwire Company, LLC Flexible Liquidtight Metallic Conduit 55107205

Description
EXTRA FLEXIBLE TYPE GALVANIZED FINISH 300 FT 300 LENGTH IN FT 2.02 TO 2.045 INCH INNER DIAMETER 2.34 TO 2.375 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING 131 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 2 INCH TRADE SIZE EF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 2 TRADE SIZE IN INCH 12 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND
Datasheet
Description
EXTRA FLEXIBLE TYPE GALVANIZED FINISH 300 FT 300 LENGTH IN FT 2.02 TO 2.045 INCH INNER DIAMETER 2.34 TO 2.375 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING 131 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 2 INCH TRADE SIZE EF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 2 TRADE SIZE IN INCH 12 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Metallic Conduit - 55107205 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Liquidtight Metallic Conduit
55107205
Flexible Liquidtight Metallic Conduit 55107205
EXTRA FLEXIBLE TYPE GALVANIZED FINISH 300 FT 300 LENGTH IN FT 2.02 TO 2.045 INCH INNER DIAMETER 2.34 TO 2.375 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING 131 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 2 INCH TRADE SIZE EF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 2 TRADE SIZE IN INCH 12 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND
  • EXTRA FLEXIBLE TYPE
  • GALVANIZED FINISH
  • 300 FT
  • 300 LENGTH IN FT
  • 2.02 TO 2.045 INCH INNER DIAMETER
  • 2.34 TO 2.375 INCH OUTER DIAMETER
  • INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION
  • 14 TO 140 DEG F TEMPERATURE RATING
  • 131 LB PER 100 FT WEIGHT
  • REEL STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • EF STYLE
  • CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT
  • 2 TRADE SIZE IN INCH
  • 12 INCH BENDING RADIUS
  • STEEL CORE MATERIAL
  • TITAN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55107205
Product Name Flexible Liquidtight Metallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 5132354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC & CPVC; Pvc
Conduit Type Contractor pack
View Details
Cable Conduit - 2-2500181-2 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details