Southwire Company, LLC Flexible Liquidtight Metallic Conduit 55106802

Description
EXTRA FLEXIBLE TYPE GALVANIZED FINISH 100 FT 1.041 TO 1.066 INCH INNER DIAMETER 1.29 TO 1.315 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING COIL STANDARD PACKAGE 1 INCH TRADE SIZE EF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT PVC JACKET MATERIAL GRAY JACKET COLOR 6.5 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND ROHS COMPATIBLE
Datasheet
Description
EXTRA FLEXIBLE TYPE GALVANIZED FINISH 100 FT 1.041 TO 1.066 INCH INNER DIAMETER 1.29 TO 1.315 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING COIL STANDARD PACKAGE 1 INCH TRADE SIZE EF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT PVC JACKET MATERIAL GRAY JACKET COLOR 6.5 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Metallic Conduit - 55106802 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Liquidtight Metallic Conduit
55106802
Flexible Liquidtight Metallic Conduit 55106802
EXTRA FLEXIBLE TYPE GALVANIZED FINISH 100 FT 1.041 TO 1.066 INCH INNER DIAMETER 1.29 TO 1.315 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING COIL STANDARD PACKAGE 1 INCH TRADE SIZE EF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT PVC JACKET MATERIAL GRAY JACKET COLOR 6.5 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND ROHS COMPATIBLE
  • EXTRA FLEXIBLE TYPE
  • GALVANIZED FINISH
  • 100 FT
  • 1.041 TO 1.066 INCH INNER DIAMETER
  • 1.29 TO 1.315 INCH OUTER DIAMETER
  • INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION
  • 14 TO 140 DEG F TEMPERATURE RATING
  • COIL STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • EF STYLE
  • CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 6.5 INCH BENDING RADIUS
  • STEEL CORE MATERIAL
  • TITAN[R] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55106802
Product Name Flexible Liquidtight Metallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Type LA-SS - Stainless Steel Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel; Stainless
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details
Conduit - 8808192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2-2500181-2 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details